DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP7387-33W5-7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA Current - Quiescent (Iq): 5 µA Control Features: Soft Start Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Control Features: Soft Start
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details