DIODES Incorporated Voltage Regulators - Linear AP7383-30WR-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7383-30WR-7 is a linear voltage regulator IC from the AP7383 series, designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It features a wide input voltage range of 3.5V to 30V, making it suitable for various applications, including battery-powered devices and portable electronics. The device has a low dropout voltage of 500mV at 50mA output, ensuring efficient operation. It also offers high output voltage accuracy and excellent line/load regulation, which are critical for maintaining stable performance in sensitive applications. The AP7383-30WR-7 is available in compact SOT25 and SOT89 packages, facilitating space-saving designs. It is compatible with low ESR ceramic capacitors and includes built-in thermal shutdown protection. The product is fully RoHS compliant and is suitable for use in environmentally sensitive applications. However, it is noted that this part is not recommended for new designs, with the AP7375 suggested as an alternative.

Datasheet Summary
Powered by GS/AI

The AP7383-30WR-7 is a linear voltage regulator IC from the AP7383 series, designed to provide a fixed output voltage of 3.0V with a maximum output current of 150mA. It features a wide input voltage range of 3.5V to 30V, making it suitable for various applications, including battery-powered devices and portable electronics. The device has a low dropout voltage of 500mV at 50mA output, ensuring efficient operation. It also offers high output voltage accuracy and excellent line/load regulation, which are critical for maintaining stable performance in sensitive applications. The AP7383-30WR-7 is available in compact SOT25 and SOT89 packages, facilitating space-saving designs. It is compatible with low ESR ceramic capacitors and includes built-in thermal shutdown protection. The product is fully RoHS compliant and is suitable for use in environmentally sensitive applications. However, it is noted that this part is not recommended for new designs, with the AP7375 suggested as an alternative.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP7383-30WR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP7383-30WR-7
Voltage Regulators - Linear AP7383-30WR-7
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP7383-30WR-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details