DIODES Incorporated Integrated Circuits (ICs) - Logic - Shift Registers AP7383-18W5-7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Part Status: Obsolete Output Configuration: Half Bridge (6) Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Part Status: Obsolete Output Configuration: Half Bridge (6) Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
Integrated Circuits (ICs) - Logic - Shift Registers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Part Status: Obsolete Output Configuration: Half Bridge (6) Number of Regulators: 1 Voltage - Input (Max): 25V Voltage - Output (Min/Fixed): 1.6V, -0.8V Protection Features: Current Limit, Thermal Shutdown Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Part Status: Obsolete
Output Configuration: Half Bridge (6)
Number of Regulators: 1
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4031A/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 74ALVCH16500DGG512 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP
Logic Family CMOS
View Details
2 suppliers