DIODES Incorporated PMIC - PMIC - Power Management - Specialized - AP5727WG-7 AP5727WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106986-AP5727WG-7 Packaging: Reel - TR Applications: LCD/OLED Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106986-AP5727WG-7 Packaging: Reel - TR Applications: LCD/OLED Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AP5727WG-7 - 106986-AP5727WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AP5727WG-7
106986-AP5727WG-7
PMIC - PMIC - Power Management - Specialized - AP5727WG-7 106986-AP5727WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 106986-AP5727WG-7 Packaging: Reel - TR Applications: LCD/OLED Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106986-AP5727WG-7
Packaging: Reel - TR
Applications: LCD/OLED Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - AP5727WG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AP5727WG-7
Power Management - Specialized AP5727WG-7
LCD/OLED Display PMIC SOT-25

LCD/OLED Display PMIC SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 106986-AP5727WG-7 AP5727WG-7
Product Name PMIC - PMIC - Power Management - Specialized - AP5727WG-7 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1914773P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details