DIODES Incorporated PMIC - PMIC - Power Management - Specialized - AP4340LNTR-G1 AP4340LNTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017764-AP4340LNTR-G 1 Packaging: Reel - TR Applications: PSR Accelerator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23 Supply Voltage - Operating: 5V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017764-AP4340LNTR-G 1 Packaging: Reel - TR Applications: PSR Accelerator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23 Supply Voltage - Operating: 5V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AP4340LNTR-G1 - 1017764-AP4340LNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AP4340LNTR-G1
1017764-AP4340LNTR-G1
PMIC - PMIC - Power Management - Specialized - AP4340LNTR-G1 1017764-AP4340LNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017764-AP4340LNTR-G 1 Packaging: Reel - TR Applications: PSR Accelerator Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23 Supply Voltage - Operating: 5V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017764-AP4340LNTR-G1
Packaging: Reel - TR
Applications: PSR Accelerator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23
Supply Voltage - Operating: 5V
Operating Supply Current: 240μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now
Power Management - Specialized - AP4340LNTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AP4340LNTR-G1
Power Management - Specialized AP4340LNTR-G1
PSR Accelerator PMIC SOT-23-3

PSR Accelerator PMIC SOT-23-3

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1017764-AP4340LNTR-G1 AP4340LNTR-G1
Product Name PMIC - PMIC - Power Management - Specialized - AP4340LNTR-G1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details