Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
DIODES INCORPORATED
AP4313UKTR-G1 -- VOLTAGE REFERENCES
DIODES Incorporated
Voltage References
AP4313UKTR-G1
Description
Voltage References Dual Op Amp Ref 1.21V 0.5mA
Datasheet
Description
Voltage References Dual Op Amp Ref 1.21V 0.5mA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Voltage References
AP4313UKTR-G1
Voltage References
AP4313UKTR-G1
Voltage References Dual Op Amp Ref 1.21V 0.5mA
Voltage References Dual Op Amp Ref 1.21V 0.5mA
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Voltage Reference Chips
Product Number
AP4313UKTR-G1
Product Name
Voltage References
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Reference
AD42841
View Details
Micross Components, Inc.
Analog
MTLT1019QH-4.5
Specs
V
REF
4.5 volts
View Details
Texas Instruments
PMIC - PMIC - Voltage Reference - LM236AH2.5
LM236AH2.5
Specs
Package Type
Other; TO (NDT)
Life Cycle Stage
Obsolete(EOL)
Operating Temperature
-25 to 85 C (-13 to 185 F)
View Details
2
suppliers
Renesas Electronics Corporation
Voltage Reference
X60008DIS8-41T1
Specs
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
T
C
10 ppm/C
View Details
3
suppliers