DIODES Incorporated AC DC Converters, Offline Switches AP39811BS7-13

Description
Converter Offline Flyback Topology 7-SO
Description
Converter Offline Flyback Topology 7-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The AP39811BS7-13 is a high-performance power switcher designed for shaver charger applications. It integrates a primary side regulation controller and a built-in 650V N-channel power MOSFET, eliminating the need for an opto-coupler and secondary control circuitry. The device operates in Pulse Frequency Modulation (PFM) and peak current Amplitude Modulation (AM) modes, allowing for fine-tuning of the frequency curve across the power range, which enhances efficiency and minimizes audible noise. This product features a slew rate adjustment for the slant IV curve through a resistor connected between the FB and CPR pins. It includes multiple built-in protections such as over voltage protection, bulk capacitor open protection, transformer saturation protection, and over temperature protection, ensuring reliable operation without additional circuitry. The AP39811BS7-13 is packaged in an SO-7 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The AP39811BS7-13 is a high-performance power switcher designed for shaver charger applications. It integrates a primary side regulation controller and a built-in 650V N-channel power MOSFET, eliminating the need for an opto-coupler and secondary control circuitry. The device operates in Pulse Frequency Modulation (PFM) and peak current Amplitude Modulation (AM) modes, allowing for fine-tuning of the frequency curve across the power range, which enhances efficiency and minimizes audible noise. This product features a slew rate adjustment for the slant IV curve through a resistor connected between the FB and CPR pins. It includes multiple built-in protections such as over voltage protection, bulk capacitor open protection, transformer saturation protection, and over temperature protection, ensuring reliable operation without additional circuitry. The AP39811BS7-13 is packaged in an SO-7 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - AP39811BS7-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP39811BS7-13
AC DC Converters, Offline Switches AP39811BS7-13
Converter Offline Flyback Topology 7-SO

Converter Offline Flyback Topology 7-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP39811BS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP39811BS7-13
PMIC - AC DC Converters, Offline Switchers AP39811BS7-13
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number AP39811BS7-13 AP39811BS7-13
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters - LM100-20B36 - 877130-LM100-20B36 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details