MORNSUN Guangzhou Science & Technology Co., Ltd. AC DC Converters - LM100-20B36 LM100-20B36

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877130-LM100-20B36 Series: LM100-20Bxx (100W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 36V - - - 2.8A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877130-LM100-20B36 Series: LM100-20Bxx (100W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 36V - - - 2.8A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LM100-20B36 - 877130-LM100-20B36 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LM100-20B36
877130-LM100-20B36
AC DC Converters - LM100-20B36 877130-LM100-20B36
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 877130-LM100-20B36 Series: LM100-20Bxx (100W) Operating Temperature Range: -30°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Output 36V - - - 2.8A 85 ~ 264 VAC, 120 ~ 373 VDC Input Package: Box Mounting: Chassis Mount Family Name: LM100 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8504.40.7007

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 877130-LM100-20B36
Series: LM100-20Bxx (100W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 36V - - - 2.8A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LM100
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8504.40.7007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 877130-LM100-20B36
Product Name AC DC Converters - LM100-20B36
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373120-LO30-20B24MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details