DIODES Incorporated PMIC - PMIC - LED Drivers - AP3616M28-G1 AP3616M28-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017742-AP3616M28-G1 Packaging: Tube/Rail Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 4.2V Channel Output Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017742-AP3616M28-G1 Packaging: Tube/Rail Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 4.2V Channel Output Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP3616M28-G1 - 1017742-AP3616M28-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3616M28-G1
1017742-AP3616M28-G1
PMIC - PMIC - LED Drivers - AP3616M28-G1 1017742-AP3616M28-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017742-AP3616M28-G1 Packaging: Tube/Rail Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 4.2V Channel Output Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017742-AP3616M28-G1
Packaging: Tube/Rail
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
75MA LED Driver IC
137-AP3616M28-G1
75MA LED Driver IC 137-AP3616M28-G1
IC LED DRVR LIN PWM 75MA 28HSOP Product overview: AP3616M28-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3616M28-G1 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 75MA 28HSOP Product overview: AP3616M28-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3616M28-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AP3616M28-G1DI-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear PWM Dimming 75mA 28-HSOP

LED Driver IC 16 Output Linear PWM Dimming 75mA 28-HSOP

Buy Now Datasheet
PMIC - LED Drivers - AP3616M28-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3616M28-G1
PMIC - LED Drivers AP3616M28-G1
IC LED DRVR LIN DIM 75MA 28HSOP

IC LED DRVR LIN DIM 75MA 28HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3616M28-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3616M28-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3616M28-G1
IC LED DRVR LIN PWM 75MA 28HSOP

IC LED DRVR LIN PWM 75MA 28HSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1017742-AP3616M28-G1 137-AP3616M28-G1 AP3616M28-G1DI-ND AP3616M28-G1 AP3616M28-G1
Product Name PMIC - PMIC - LED Drivers - AP3616M28-G1 75MA LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.2 volts 4.2 to 27 volts 4.2 to 27 volts 4.2 to 27 volts
Output Current 75 milliamps 75 milliamps 75 milliamps
Package Type 28-HSOP Tube
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - EL7801ALZ-T7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Driver ICs - 1221456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Msop
View Details