IC LED DRVR LIN PWM 100MA 20SOIC Product overview: AP3608EMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3608EMTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear PWM Dimming 100mA 20-SOIC
Manufacturer: Diodes Incorporated
Win Source Part Number: 861396-AP3608EMTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 8 Output Linear - PWM Dimming 100mA 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRVR LIN PWM 100MA 20SOIC
IC LED DRIVER RGLTR DIM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3608EMTR-G1 | AP3608EMTR-G1-ND | 861396-AP3608EMTR-G1 | AP3608EMTR-G1 | AP3608EMTR-G1 |
| Product Name | 100MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP3608EMTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | ||
| Number of Channels | 8 # | ||||
| Package Type | Tape & Reel (TR) | 20-SOIC | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |