DIODES Incorporated LED Drivers AP3608EM-G1

Description
LED Driver IC 8 Output Linear PWM Dimming 100mA 20-SOIC
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear PWM Dimming 100mA 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3608EM-G1DI-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AP3608EM-G1DI-ND
LED Drivers AP3608EM-G1DI-ND
LED Driver IC 8 Output Linear PWM Dimming 100mA 20-SOIC

LED Driver IC 8 Output Linear PWM Dimming 100mA 20-SOIC

Buy Now Datasheet
Singapore, Singapore
100MA LED Driver IC
137-AP3608EM-G1
100MA LED Driver IC 137-AP3608EM-G1
IC LED DRVR LIN PWM 100MA 20SOIC Product overview: AP3608EM-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3608EM-G1 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 100MA 20SOIC Product overview: AP3608EM-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3608EM-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AP3608EM-G1 - 1017739-AP3608EM-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3608EM-G1
1017739-AP3608EM-G1
PMIC - PMIC - LED Drivers - AP3608EM-G1 1017739-AP3608EM-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017739-AP3608EM-G1 Packaging: Tube/Rail Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 8 Dimming: PWM Family Name: AP3608E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.2V Channel Output Current: 100mA Alternative Parts (Cross-Reference): MSL3086-IU; MAX17061AETI+; MAX17061AETI+T; MSL3088-IU ; Introduction Date: October 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017739-AP3608EM-G1
Packaging: Tube/Rail
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 8
Dimming: PWM
Family Name: AP3608E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): MSL3086-IU; MAX17061AETI+; MAX17061AETI+T; MSL3088-IU ;
Introduction Date: October 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - AP3608EM-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3608EM-G1
PMIC - LED Drivers AP3608EM-G1
IC LED DRIVER RGLTR DIM 20SOIC

IC LED DRIVER RGLTR DIM 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3608EM-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3608EM-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3608EM-G1
IC LED DRVR LIN PWM 100MA 20SOIC

IC LED DRVR LIN PWM 100MA 20SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AP3608EM-G1DI-ND 137-AP3608EM-G1 1017739-AP3608EM-G1 AP3608EM-G1 AP3608EM-G1
Product Name LED Drivers 100MA LED Driver IC PMIC - PMIC - LED Drivers - AP3608EM-G1 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 volts 4.2 to 5.5 volts
Output Current 100 milliamps 100 milliamps 100 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - PMIC - LED Drivers - IRS2541STRPBF - 1047828-IRS2541STRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 volts
Package Type 8-SOIC
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1053050-NCR321PASX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
7 suppliers