LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 100mA SOT-23-6
IC LED DRVR RGLTR 100MA SOT23-6
IC LED DRVR RGLTR 100MA SOT23-6
IC LED DRVR RGLTR 100MA SOT23-6 Product overview: AP3602AKTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3602AKTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861395-AP3602AKTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 100mA SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP3602
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER RGLTR DIM
LED DRIVER,1.2MHZ, CHARGE PUMP, SOT-26 ROHS COMPLIANT: YES
IC LED DRVR RGLTR 100MA SOT23-6
IC LED DRIVER RGLTR DIM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AP3602AKTR-G1TR-ND | 137-AP3602AKTR-G1 | 861395-AP3602AKTR-G1 | AP3602AKTR-G1 | 45AJ0639 | AP3602AKTR-G1 | 233-AP3602AKTR-G1 |
| Product Name | LED Drivers | 100MA SOT23 LED Driver IC | PMIC - PMIC - LED Drivers - AP3602AKTR-G1 | PMIC - LED Drivers | Led Driver,1.2Mhz, Charge Pump, Sot-26 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER RGLTR DIM |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | ||||
| Output Voltage | 4.8 to 5.2 volts | 5 volts | |||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps |