LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 100mA SOT-23-6
IC LED DRVR RGLTR 100MA SOT23-6 Product overview: AP3602AKTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3602AKTR-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010068-AP3602AKTR-E1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 4.8 V to 5.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR 100MA SOT23-6
IC LED DRVR RGLTR 100MA SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AP3602AKTR-E1DITR-ND | 137-AP3602AKTR-E1 | 010068-AP3602AKTR-E1 | AP3602AKTR-E1 | AP3602AKTR-E1 |
| Product Name | LED Drivers | 100MA SOT23 LED Driver IC | PMIC - PMIC - LED Drivers - AP3602AKTR-E1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 to 5 volts | |
| Output Voltage | 4.8 to 5.2 volts | 4.8 to 5.2 volts | |||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps |