Manufacturer: Diodes Incorporated
Win Source Part Number: 811305-AP3156FVG-7
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight, Camera Flash
Frequency: 500kHz ~ 2MHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Voltage - Supply (Min): 2.7V
Supplier Device Package: QFN4040-16
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: AP3156
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 20mA QFN4040-16
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 20mA QFN4040-16
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 20mA QFN4040-16
IC LED DRIVER RGLTR 20MA 16QFN Product overview: AP3156FVG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3156FVG-7 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 20MA 16QFN
LED DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRIVER RGLTR 20MA 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 811305-AP3156FVG-7 | AP3156FVG-7DITR-ND | 137-AP3156FVG-7 | AP3156FVG-7 | 76AH4713 | AP3156FVG-7 |
| Product Name | PMIC - PMIC - LED Drivers - AP3156FVG-7 | LED Drivers | 20MA LED Driver IC | PMIC - LED Drivers | Led Driver, -40 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | 20 milliamps | 20 milliamps |