DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers AP3118GSTR-G1

Description
Win Source Part Number: 1348902-AP3118GSTR-G 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 4,000 Output Type: PWM Function: Step-Down Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) , 9 Leads Supplier Device Package: 9-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3118
Request a Quote Datasheet
Description
Win Source Part Number: 1348902-AP3118GSTR-G 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 4,000 Output Type: PWM Function: Step-Down Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) , 9 Leads Supplier Device Package: 9-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3118
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1348902-AP3118GSTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1348902-AP3118GSTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1348902-AP3118GSTR-G1
Win Source Part Number: 1348902-AP3118GSTR-G 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Standard Package: 4,000 Output Type: PWM Function: Step-Down Frequency - Switching: 120kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Mounting Type: Surface Mount Package / Case: 10-SOP (0.154", 3.90mm Width) , 9 Leads Supplier Device Package: 9-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 28V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP3118

Win Source Part Number: 1348902-AP3118GSTR-G1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 4,000
Output Type: PWM
Function: Step-Down
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 10-SOP (0.154", 3.90mm Width) , 9 Leads
Supplier Device Package: 9-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 10V ~ 28V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP3118

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - AP3118GSTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
AP3118GSTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers AP3118GSTR-G1
ACDC SINGLE ENDED CONT SSOP-9

ACDC SINGLE ENDED CONT SSOP-9

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1348902-AP3118GSTR-G1 AP3118GSTR-G1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
16-bit buffer/line driver; 3-state - 74ABT16244ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details