DIODES Incorporated LED Drivers AP3039AMTR-G1

Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3039AMTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO

Buy Now Datasheet
Singapore, Singapore
50MA LED Driver IC
137-AP3039AMTR-G1
50MA LED Driver IC 137-AP3039AMTR-G1
IC LED DRIVER CTRLR 50MA 14SO Product overview: AP3039AMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3039AMTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR 50MA 14SO Product overview: AP3039AMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3039AMTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AP3039AMTR-G1 - 1017704-AP3039AMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3039AMTR-G1
1017704-AP3039AMTR-G1
PMIC - PMIC - LED Drivers - AP3039AMTR-G1 1017704-AP3039AMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017704-AP3039AMTR-G 1 Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SO Maximum Supply Voltage: 27V Operating Input Voltage(Min): 5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017704-AP3039AMTR-G1
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SO
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3039AMTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3039AMTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3039AMTR-G1
IC LED DRIVER CTRLR 50MA 14SO

IC LED DRIVER CTRLR 50MA 14SO

Supplier's Site
PMIC - LED Drivers - AP3039AMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3039AMTR-G1
PMIC - LED Drivers AP3039AMTR-G1
IC LED DRIVER CTRLR 50MA 14SO

IC LED DRIVER CTRLR 50MA 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AP3039AMTR-G1DITR-ND 137-AP3039AMTR-G1 1017704-AP3039AMTR-G1 AP3039AMTR-G1 AP3039AMTR-G1
Product Name LED Drivers 50MA LED Driver IC PMIC - PMIC - LED Drivers - AP3039AMTR-G1 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467454P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
QFN LED Driver IC - 137-A6285EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
5 suppliers
LED Driver IC - 137-AAT3122ITP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
6 suppliers