Manufacturer: Diodes Incorporated
Win Source Part Number: 108483-AP3021MTR-G1
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 330kHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 4V
Alternative Parts (Cross-Reference): CS51220EDR16; CS51220ED16; CS51220ED16G;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR 8SOIC Product overview: AP3021MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3021MTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 8-SOIC
IC LED DRIVER CTRLR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 108483-AP3021MTR-G1 | 137-AP3021MTR-G1 | AP3021MTR-G1-ND | AP3021MTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP3021MTR-G1 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4 volts | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts |
| Output Voltage | 17 volts | 17 volts |