DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased AP22652AFDZ-7

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Interface: Coax Cable and Female Connector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: 10 µF Conformal Coated Tantalum Capacitors 35 V Radial 2Ohm Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Interface: Coax Cable and Female Connector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: 10 µF Conformal Coated Tantalum Capacitors 35 V Radial 2Ohm Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP22652AFDZ-7 is a single-channel, precision-adjustable, current-limited power switch with latch-off functionality for overcurrent or reverse-voltage conditions, available in a W-DFN2020-6 (Type A1) package measuring 2.0mm × 2.0mm. It operates from 3.0V to 5.5V, supports up to 2.1A continuous load current, and features a programmable current-limit threshold from 125mA to 2665mA with ±7% accuracy. The device includes reverse-current blocking, overtemperature protection, fast 5µs short-circuit response, a 6ms deglitch on the open-drain FAULT output, and 2kV HBM/500V CDM ESD protection. It is UL recognized, IEC60950-1 certified, RoHS compliant, and operates from -40°C to +85°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The AP22652AFDZ-7 is a single-channel, precision-adjustable, current-limited power switch with latch-off functionality for overcurrent or reverse-voltage conditions, available in a W-DFN2020-6 (Type A1) package measuring 2.0mm × 2.0mm. It operates from 3.0V to 5.5V, supports up to 2.1A continuous load current, and features a programmable current-limit threshold from 125mA to 2665mA with ±7% accuracy. The device includes reverse-current blocking, overtemperature protection, fast 5µs short-circuit response, a 6ms deglitch on the open-drain FAULT output, and 2kV HBM/500V CDM ESD protection. It is UL recognized, IEC60950-1 certified, RoHS compliant, and operates from -40°C to +85°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Interface: Coax Cable and Female Connector Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Features: 10 µF Conformal Coated Tantalum Capacitors 35 V Radial 2Ohm Fault Protection: Current Limiting, ESD, Over Temperature, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Interface: Coax Cable and Female Connector
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Features: 10 µF Conformal Coated Tantalum Capacitors 35 V Radial 2Ohm
Fault Protection: Current Limiting, ESD, Over Temperature, UVLO
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers