DIODES Incorporated IC MPU RESET CIRC 4.00V SC59-3 AP1702CWG-7

Description
IC MPU RESET CIRC 4.00V SC59-3
Description
IC MPU RESET CIRC 4.00V SC59-3

Suppliers

Company
Product
Description
Supplier Links
IC MPU RESET CIRC 4.00V SC59-3 - 233-AP1702CWG-7 - Utmel Electronic Limited
Hong Kong, China
IC MPU RESET CIRC 4.00V SC59-3
233-AP1702CWG-7
IC MPU RESET CIRC 4.00V SC59-3 233-AP1702CWG-7
IC MPU RESET CIRC 4.00V SC59-3

IC MPU RESET CIRC 4.00V SC59-3

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number 233-AP1702CWG-7
Product Name IC MPU RESET CIRC 4.00V SC59-3
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1802BZWTD3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60T-V/DWBVAO - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
Clock Speed 600 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details