Texas Instruments AM1705 Sitara Processor AM1705BPTP3

Description
Sitara Processor 176-HLQFP 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 176-HLQFP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Dallas, TX, United States
AM1705 Sitara Processor
AM1705BPTP3
AM1705 Sitara Processor AM1705BPTP3
Sitara Processor 176-HLQFP 0 to 90

Sitara Processor 176-HLQFP 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1705BPTP3 - 1143380-AM1705BPTP3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1705BPTP3
1143380-AM1705BPTP3
Embedded - Embedded - Microprocessors - AM1705BPTP3 1143380-AM1705BPTP3
Manufacturer: Texas Instruments Win Source Part Number: 1143380-AM1705BPTP3 Packaging: Tube Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Categories: Integrated Circuits Supplier Device Package: 176-HLQFP (24x24) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 176-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: AM1705 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1143380-AM1705BPTP3
Packaging: Tube
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Supplier Device Package: 176-HLQFP (24x24)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: AM1705
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
375MHZ Embedded Microprocessor MPU - 694-AM1705BPTP3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHZ Embedded Microprocessor MPU
694-AM1705BPTP3
375MHZ Embedded Microprocessor MPU 694-AM1705BPTP3
IC MPU SITARA 375MHZ 176HLQFP Product overview: AM1705BPTP3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705BPTP3 can be used for catalog matching and distributor lookup.

IC MPU SITARA 375MHZ 176HLQFP Product overview: AM1705BPTP3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 375MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705BPTP3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-27568-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-27568-5-ND
Microprocessors 296-27568-5-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1705BPTP3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1705BPTP3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1705BPTP3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site
Embedded - Microprocessors - AM1705BPTP3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1705BPTP3
Embedded - Microprocessors AM1705BPTP3
IC MPU SITARA 375MHZ 176HLQFP

IC MPU SITARA 375MHZ 176HLQFP

Supplier's Site Datasheet
Microprocessors - AM1705BPTP3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1705BPTP3
Microprocessors AM1705BPTP3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1705BPTP3 1143380-AM1705BPTP3 694-AM1705BPTP3 296-27568-5-ND AM1705BPTP3 AM1705BPTP3 AM1705BPTP3
Product Name AM1705 Sitara Processor Embedded - Embedded - Microprocessors - AM1705BPTP3 375MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; HLQFP Other; HLQFP LFQP; Other; 176-LQFP Exposed Pad QFP QFP; Other; 176-LQFP Exposed Pad
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - 1044519-AM2732ADRFGAZCER - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers