DIODES Incorporated Voltage Regulators - Linear AP139-35WG-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP139-35WG-7 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.5V with a maximum output current of 300mA. It operates within an input voltage range of 2.7V to 5.5V and features a very low dropout voltage, making it suitable for battery-powered applications. The device has a low quiescent current of 45OºA typical, which enhances its efficiency in low-power scenarios. This regulator includes built-in protections such as thermal shutdown and current limiting to safeguard against potential failures under adverse conditions. It is stable with low ESR capacitors, requiring a minimum output capacitance of 1.0OºF. The AP139-35WG-7 is packaged in a compact SOT25 form factor, making it ideal for space-constrained applications like personal communication devices and handheld electronics. Additionally, it is RoHS compliant and available in a lead-free finish.

Datasheet Summary
Powered by GS/AI

The AP139-35WG-7 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.5V with a maximum output current of 300mA. It operates within an input voltage range of 2.7V to 5.5V and features a very low dropout voltage, making it suitable for battery-powered applications. The device has a low quiescent current of 45OºA typical, which enhances its efficiency in low-power scenarios. This regulator includes built-in protections such as thermal shutdown and current limiting to safeguard against potential failures under adverse conditions. It is stable with low ESR capacitors, requiring a minimum output capacitance of 1.0OºF. The AP139-35WG-7 is packaged in a compact SOT25 form factor, making it ideal for space-constrained applications like personal communication devices and handheld electronics. Additionally, it is RoHS compliant and available in a lead-free finish.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AP139-35WG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP139-35WG-7
Voltage Regulators - Linear AP139-35WG-7
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AP139-35WG-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details