DIODES Incorporated Voltage Reference AN431BN-ATRG1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AN431BN-ATRG1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AN431BN-ATRG1DIDKR-ND
Voltage Reference AN431BN-ATRG1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AN431BN-ATRG1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AN431BN-ATRG1DITR-ND
Voltage Reference AN431BN-ATRG1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AN431BN-ATRG1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AN431BN-ATRG1DICT-ND
Voltage Reference AN431BN-ATRG1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AN431BN-ATRG1 - 009698-AN431BN-ATRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AN431BN-ATRG1
009698-AN431BN-ATRG1
PMIC - PMIC - Voltage Reference - AN431BN-ATRG1 009698-AN431BN-ATRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 009698-AN431BN-ATRG1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): LM431BIM3X/NOPB; AN431BN-ATRE1; AP431AWL-7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: Diodes Incorporated
Win Source Part Number: 009698-AN431BN-ATRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): LM431BIM3X/NOPB; AN431BN-ATRE1; AP431AWL-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AN431BN-ATRG1
SOT23 Precision Voltage Reference IC 693-AN431BN-ATRG1
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: AN431BN-ATRG1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN431BN-ATRG1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-3 Product overview: AN431BN-ATRG1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AN431BN-ATRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AN431BN-ATRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AN431BN-ATRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AN431BN-ATRG1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. - 76AH4563 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc.
76AH4563
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. 76AH4563
VOLT REF, SHUNT, 2.5-36V, -40 TO 125DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5-36V, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AN431BN-ATRG1
Voltage References AN431BN-ATRG1
Voltage References Adj Shunt Reg 4.5mV 2.5V to 36V 0.15Ohm

Voltage References Adj Shunt Reg 4.5mV 2.5V to 36V 0.15Ohm

Buy Now Datasheet
PMIC - Voltage Reference - AN431BN-ATRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AN431BN-ATRG1
PMIC - Voltage Reference AN431BN-ATRG1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AN431BN-ATRG1DIDKR-ND 009698-AN431BN-ATRG1 693-AN431BN-ATRG1 AN431BN-ATRG1 76AH4563 AN431BN-ATRG1 AN431BN-ATRG1
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AN431BN-ATRG1 SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR293FRZ - 860369-ADR293FRZ - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Voltage Reference - X60008BIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers