DIODES Incorporated 1A LED Driver IC AL8862QSP-13

Description
IC LED DRIVER RGLTR PWM 1A 8SO Product overview: AL8862QSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8862QSP-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LED DRIVER RGLTR PWM 1A 8SO Product overview: AL8862QSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8862QSP-13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AL8862Q is a step-down DC/DC converter specifically designed for driving LEDs with a constant current. It operates within a wide input voltage range of 5V to 55V and can provide an adjustable output current of up to 1A. The device features an integrated power switch and a high-side output current sensing circuit, which allows for uniform brightness in series-connected LEDs without the need for ballast resistors. Dimming capabilities are supported through either a DC voltage or a PWM signal applied to the CTRL input pin. The AL8862Q includes several protection features, such as open-circuit LED protection, short-circuit protection for the current sense resistor, and overtemperature shutdown. It is available in two package types: SO-8EP and V-DFN3030-8/SWP, both of which are compliant with automotive standards, including AEC-Q100 Grade 1. With a switching frequency of up to 1MHz, the AL8862Q allows for the use of smaller external components, contributing to a reduced PCB size. The device is suitable for various automotive applications, including interior and exterior LED lamps.

Datasheet Summary
Powered by GS/AI

The AL8862Q is a step-down DC/DC converter specifically designed for driving LEDs with a constant current. It operates within a wide input voltage range of 5V to 55V and can provide an adjustable output current of up to 1A. The device features an integrated power switch and a high-side output current sensing circuit, which allows for uniform brightness in series-connected LEDs without the need for ballast resistors. Dimming capabilities are supported through either a DC voltage or a PWM signal applied to the CTRL input pin. The AL8862Q includes several protection features, such as open-circuit LED protection, short-circuit protection for the current sense resistor, and overtemperature shutdown. It is available in two package types: SO-8EP and V-DFN3030-8/SWP, both of which are compliant with automotive standards, including AEC-Q100 Grade 1. With a switching frequency of up to 1MHz, the AL8862Q allows for the use of smaller external components, contributing to a reduced PCB size. The device is suitable for various automotive applications, including interior and exterior LED lamps.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LED Driver IC
137-AL8862QSP-13
1A LED Driver IC 137-AL8862QSP-13
IC LED DRIVER RGLTR PWM 1A 8SO Product overview: AL8862QSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8862QSP-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR PWM 1A 8SO Product overview: AL8862QSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8862QSP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 968516-AL8862QSP-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
968516-AL8862QSP-13
Integrated Circuits (ICs) - PMIC - LED Drivers 968516-AL8862QSP-13
Win Source Part Number: 968516-AL8862QSP-13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Regulator Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 55V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SO-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AL8862QSP-13DKR,3 1-AL8862QSP-13TR,31- AL8862QSP-13CT Base Product Number: AL8862

Win Source Part Number: 968516-AL8862QSP-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 55V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AL8862QSP-13DKR,31-AL8862QSP-13TR,31-AL8862QSP-13CT
Base Product Number: AL8862

Buy Now Datasheet
LED Drivers - 31-AL8862QSP-13TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Constant Current Analog, PWM Dimming 1A 8-SO-EP

LED Driver IC 1 Output Linear Constant Current Analog, PWM Dimming 1A 8-SO-EP

Buy Now Datasheet
LED Drivers - 31-AL8862QSP-13DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Constant Current Analog, PWM Dimming 1A 8-SO-EP

LED Driver IC 1 Output Linear Constant Current Analog, PWM Dimming 1A 8-SO-EP

Buy Now Datasheet
LED Drivers - 31-AL8862QSP-13CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Constant Current Analog, PWM Dimming 1A 8-SO-EP

LED Driver IC 1 Output Linear Constant Current Analog, PWM Dimming 1A 8-SO-EP

Buy Now Datasheet
Led Driver, Aec-Q100, 1Mhz, Buck, Hsoic Rohs Compliant Diodes Inc. - 45AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, 1Mhz, Buck, Hsoic Rohs Compliant Diodes Inc.
45AJ0393
Led Driver, Aec-Q100, 1Mhz, Buck, Hsoic Rohs Compliant Diodes Inc. 45AJ0393
LED DRIVER, AEC-Q100, 1MHZ, BUCK, HSOIC ROHS COMPLIANT: YES

LED DRIVER, AEC-Q100, 1MHZ, BUCK, HSOIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL8862QSP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL8862QSP-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL8862QSP-13
IC LED DRIVER RGLTR PWM 1A 8SO

IC LED DRIVER RGLTR PWM 1A 8SO

Supplier's Site
PMIC - LED Drivers - AL8862QSP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL8862QSP-13
PMIC - LED Drivers AL8862QSP-13
LED MV INT SWITCH SO-8EP

LED MV INT SWITCH SO-8EP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL8862QSP-13 968516-AL8862QSP-13 31-AL8862QSP-13TR-ND 45AJ0393 AL8862QSP-13 AL8862QSP-13
Product Name 1A LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Led Driver, Aec-Q100, 1Mhz, Buck, Hsoic Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 5 to 55 volts 5 to 55 volts 5 to 55 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1287-AAT2428ISZ-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.8 to 28 volts
Output Current 150 milliamps
View Details
3 suppliers
PMIC - LED Drivers - A6262KLPTR-T - Lingto Electronic Limited
Allegro MicroSystems Inc.
Specs
Type Dimmable
Output Current 100 milliamps
View Details
2 suppliers
LED Drivers - 285401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
500kHz 500mA SOIC LED Driver IC - 137-IRS25401STRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 16.6 volts
Number of Channels 1 #
View Details
4 suppliers