IC LED DRVR LINEAR NO TO252 2.5K Product overview: AL5890-30D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-30D-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350383-AL5890-30D-1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting, Signage
Standard Package: 2,500
Voltage - Output: 400V
Current - Output / Channel: 30mA
Internal Switch(s): No
Number of Outputs: 1
Dimming: No
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AL5890
LED Driver IC 1 Output Linear No Dimming 30mA TO-252, (D-Pak)
LED Lighting Drivers LED Linear Driver
LED LINEAR DRIVER,TO252,T&R,2.5
IC LED DRVR LINEAR NO TO252 2.5K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5890-30D-13 | 1350383-AL5890-30D-13 | AL5890-30D-13DITR-ND | AL5890-30D-13 | AL5890-30D-13 | AL5890-30D-13 |
| Product Name | TO252 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 7 to 400 volts | 7 to 400 volts | 7 to 400 volts | |||
| Output Voltage | 400 volts | 400 volts | 400 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab) , SC-63 |