IC LED DRVR LINEAR NO TO252 2.5K Product overview: AL5890-10D-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-10D-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368353-AL5890-10D-1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: AL5890
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Voltage - Output: 400V
Current - Output / Channel: 10mA
Dimming: No
LED Driver IC 1 Output Linear No Dimming 10mA TO-252, (D-Pak)
LED Driver IC 1 Output Linear No Dimming 10mA TO-252, (D-Pak)
LED DRIVER,CONSTANT CURRENT, TO-252-3 ROHS COMPLIANT: YES
IC LED DRVR LINEAR NO TO252 2.5K
LED LINEAR DRIVER,TO252,T&R,2.5
LED Lighting Drivers 10mA LED Linear Driver, TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5890-10D-13 | 1368353-AL5890-10D-13 | AL5890-10D-13DITR-ND | 45AJ0387 | AL5890-10D-13 | AL5890-10D-13 | AL5890-10D-13 |
| Product Name | TO252 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Led Driver,constant Current, To-252-3 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 7 to 400 volts | 7 to 400 volts | 7 to 400 volts | ||||
| Output Voltage | 400 volts | 400 volts | 400 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 |