Manufacturer: Diodes Incorporated
Win Source Part Number: 759421-AL5812FF-7
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 1V ~ 60V
Current - Output / Channel: 150mA
Internal Switch(s): Yes
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: U-DFN3030-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-UDFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: AL5812
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 3.5V
Voltage - Supply (Maximum): 60V
LED Driver IC 1 Output Linear PWM Dimming 150mA U-DFN3030-6
LED Driver IC 1 Output Linear PWM Dimming 150mA U-DFN3030-6
LED Driver IC 1 Output Linear PWM Dimming 150mA U-DFN3030-6
IC LED DRVR LIN PWM 150MA 6DFN Product overview: AL5812FF-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5812FF-7 can be used for catalog matching and distributor lookup.
LED Lighting Drivers 60V 150mA ADJ Linear LED Driver
IC LED DRVR LIN DIM 150MA 6UDFN
IC LED DRVR LIN PWM 150MA 6DFN
LED DRIVER, LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 759421-AL5812FF-7 | AL5812FF-7DIDKR-ND | 137-AL5812FF-7 | AL5812FF-7 | AL5812FF-7 | AL5812FF-7 | 76AH4547 |
| Product Name | PMIC - PMIC - LED Drivers - AL5812FF-7 | LED Drivers | 150MA LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Linear, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 1 to 60 volts | 1 to 60 volts | 1 volts | ||||
| Input Voltage | 3.5 to 60 volts | 3.5 to 60 volts | 3.5 to 60 volts | ||||
| Output Current | 150 milliamps | 150 milliamps |