LED Driver IC 1 Output Linear PWM Dimming 40mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 40mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 40mA SOD-123
Win Source Part Number: 1355329-AL5809-40S1-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: AL5809
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Voltage - Output: 60V
Current - Output / Channel: 40mA
IC LED DRVR LIN PWM 40MA SOD123 Product overview: AL5809-40S1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-40S1-7 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED HV Int Switch
LED DRVR 1-CH PWM 0.04A 2-Pin SOD-123 T/R
IC LED DRVR LIN PWM 40MA SOD123
IC LED DRVR LIN PWM 40MA SOD123
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5809-40S1-7DITR-ND | 1355329-AL5809-40S1-7 | 137-AL5809-40S1-7 | AL5809-40S1-7 | 233-AL5809-40S1-7 | AL5809-40S1-7 | AL5809-40S1-7 | 76AH4542 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 40MA LED Driver IC | LED Lighting Drivers | LED DRVR 1-CH PWM 0.04A 2-Pin SOD-123 T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | |||||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps |