IC LED DRVR LIN PWM 25MA SOD123 Product overview: AL5809-25S1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-25S1-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368347-AL5809-25S1-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: AL5809
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Voltage - Output: 60V
Current - Output / Channel: 25mA
LED Driver IC 1 Output Linear PWM Dimming 25mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 25mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 25mA SOD-123
IC LED DV HV 600V SOD123
IC LED DRVR LIN PWM 25MA SOD123
LED Lighting Drivers 60V Two Term LED Driver 20ppm
LED, DC/DC DRIVER, LINEAR, SOD-123 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5809-25S1-7 | 1368347-AL5809-25S1-7 | 31-AL5809-25S1-7TR-ND | AL5809-25S1-7 | AL5809-25S1-7 | AL5809-25S1-7 | 28AK5502 |
| Product Name | 25MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led, Dc/dc Driver, Linear, Sod-123 Rohs Compliant Diodes Inc. |
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | SOD-123 |