IC LED DRVR LIN PWM 1.5A 14UDFN
IC LED DRVR LIN PWM 1.5A 14UDFN
LED Driver IC 4 Output Linear Analog, PWM Dimming 1.5A U-DFN4030-14
Win Source Part Number: 1377788-AL1794AFE-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 14-UFDFN Exposed Pad
Supplier Device Package: U-DFN4030-14
Base Product Number: AL1794
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 4
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 30V
Voltage - Output: 30V
Current - Output / Channel: 1.5A
Dimming: Analog, PWM
IC LED DRVR LIN PWM 1.5A 14UDFN Product overview: AL1794AFE-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1794AFE-13 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED Driver with PWM LED Driver AC/DC PWM
LED, AC/DC DRIVER, U-DFN4030, SMD ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 1.5A 14UDFN
IC LED LINEAR DRIVER 14UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AL1794AFE-13CT-ND | 1377788-AL1794AFE-13 | 137-AL1794AFE-13 | AL1794AFE-13 | 28AK5492 | AL1794AFE-13 | AL1794AFE-13 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 1.5A LED Driver IC | LED Lighting Drivers | Led, Ac/dc Driver, U-Dfn4030, Smd Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6.5 to 30 volts | 6.5 to 30 volts | 6.5 to 30 volts | ||||
| Output Voltage | 30 volts | 30 volts | |||||
| Output Current | 1500 milliamps | 1500 milliamps |