Manufacturer: Diodes Incorporated
Win Source Part Number: 860850-AL1793AFE-13
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 3 Output Linear - Analog, PWM Dimming 500mA
Package: Reel - TR
Package: 14-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: AL1793
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1793AFE-13DICT, AL1793AFE-13DIDKR, AL1793AFE-13DITR
IC LED DRVR LIN PWM 500MA 14UDFN Product overview: AL1793AFE-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1793AFE-13 can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output Linear Analog, PWM Dimming 500mA U-DFN4030-14
LED Driver IC 3 Output Linear Analog, PWM Dimming 500mA U-DFN4030-14
LED Driver IC 3 Output Linear Analog, PWM Dimming 500mA U-DFN4030-14
IC LED DRVR LIN PWM 500MA 14UDFN
LED Lighting Drivers 3-Ch 6.5 to 30V 1.5A LED Driver AC/DC PWM
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC LED LINEAR DRIVER 14UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 860850-AL1793AFE-13 | 137-AL1793AFE-13 | AL1793AFE-13DICT-ND | AL1793AFE-13 | AL1793AFE-13 | 76AH4522 | AL1793AFE-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL1793AFE-13 | 500MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6.5 to 30 volts | 6.5 to 30 volts | 6.5 to 30 volts | ||||
| Output Voltage | 30 volts | 30 volts | |||||
| Number of Channels | 3 # |