LED Driver IC 2 Output Linear Analog, PWM Dimming 500mA U-DFN4030-14
LED Driver IC 2 Output Linear Analog, PWM Dimming 500mA U-DFN4030-14
LED Driver IC 2 Output Linear Analog, PWM Dimming 500mA U-DFN4030-14
IC LED DRVR LIN PWM 500MA 14UDFN Product overview: AL1792AFE-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1792AFE-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 804908-AL1792AFE-13
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 30V
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Analog, PWM
Voltage - Supply (Min): 6.5V
Supplier Device Package: U-DFN4030-14
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 30V
IC LED DRVR LIN PWM 500MA 14UDFN
LED Lighting Drivers 2-Ch 6.5 to 30V 1A LED Driver AC/DC PWM
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC LED LINEAR DRIVER 14UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL1792AFE-13DITR-ND | 137-AL1792AFE-13 | 804908-AL1792AFE-13 | AL1792AFE-13 | AL1792AFE-13 | 76AH4521 | AL1792AFE-13 |
| Product Name | LED Drivers | 500MA LED Driver IC | PMIC - PMIC - LED Drivers - AL1792AFE-13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6.5 to 30 volts | 6.5 to 30 volts | 6.5 to 30 volts | ||||
| Output Voltage | 30 volts | 30 volts | 30 volts | ||||
| Output Current | 500 milliamps | 500 milliamps |