DIODES Incorporated PMIC - PMIC - LED Drivers - AL1697-20CS7-13 AL1697-20CS7-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860848-AL1697-20CS7- 13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AL1697 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1697-20CS7-13DIDKR , AL1697-20CS7-13DITR, AL1697-20CS7-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860848-AL1697-20CS7- 13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AL1697 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1697-20CS7-13DIDKR , AL1697-20CS7-13DITR, AL1697-20CS7-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AL1697-20CS7-13 - 860848-AL1697-20CS7-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1697-20CS7-13
860848-AL1697-20CS7-13
PMIC - PMIC - LED Drivers - AL1697-20CS7-13 860848-AL1697-20CS7-13
Manufacturer: Diodes Incorporated Win Source Part Number: 860848-AL1697-20CS7- 13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AL1697 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1697-20CS7-13DIDKR , AL1697-20CS7-13DITR, AL1697-20CS7-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860848-AL1697-20CS7-13
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL1697
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1697-20CS7-13DIDKR, AL1697-20CS7-13DITR, AL1697-20CS7-13DICT

Buy Now Datasheet
LED Drivers - AL1697-20CS7-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO

Buy Now Datasheet
Singapore, Singapore
2A LED Driver IC
137-AL1697-20CS7-13
2A LED Driver IC 137-AL1697-20CS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1697-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1697-20CS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1697-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1697-20CS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1697-20CS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1697-20CS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1697-20CS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO

IC LED DRIVER OFFL TRIAC 2A 7SO

Supplier's Site
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. - 28AK5487 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
28AK5487
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. 28AK5487
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

Supplier's Site
PMIC - LED Drivers - AL1697-20CS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1697-20CS7-13
PMIC - LED Drivers AL1697-20CS7-13
IC LED DRVR OFFL TRIAC 2A 7S0

IC LED DRVR OFFL TRIAC 2A 7S0

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1697-20CS7-13
LED Lighting Drivers AL1697-20CS7-13
LED Lighting Drivers 18V Offline Dimm Led 600Vd 2A 0.8w

LED Lighting Drivers 18V Offline Dimm Led 600Vd 2A 0.8w

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 860848-AL1697-20CS7-13 AL1697-20CS7-13DITR-ND 137-AL1697-20CS7-13 AL1697-20CS7-13 28AK5487 AL1697-20CS7-13 AL1697-20CS7-13
Product Name PMIC - PMIC - LED Drivers - AL1697-20CS7-13 LED Drivers 2A LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 7-SO Tape & Reel (TR)
Input Voltage 8.5 to 18 volts 8.5 to 18 volts 8.5 to 18 volts
Output Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3445 Triac Dimmable Offline LED Driver - LM3445MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
6 suppliers
LED Drivers - 1727-HEF4794BT-Q100JTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
4-Channel Led Driver W/Ultra-Wide Dimming Ratio - A80603KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers