DIODES Incorporated LED Driver IC AL1666S-13

Description
IC LED DRIVER CTRLR PWM 8SO Product overview: AL1666S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1666S-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER CTRLR PWM 8SO Product overview: AL1666S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1666S-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-AL1666S-13
LED Driver IC 137-AL1666S-13
IC LED DRIVER CTRLR PWM 8SO Product overview: AL1666S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1666S-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 8SO Product overview: AL1666S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1666S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 960474-AL1666S-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
960474-AL1666S-13
Integrated Circuits (ICs) - PMIC - LED Drivers 960474-AL1666S-13
Win Source Part Number: 960474-AL1666S-13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: LED Lighting Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 400mV Frequency: 150kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 21.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): AL1666S-13AL1666S13; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AL1666S-13DKR,31- AL1666S-13TR,31-AL16 66S-13CT Base Product Number: AL1666

Win Source Part Number: 960474-AL1666S-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 400mV
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 21.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): AL1666S-13AL1666S13;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AL1666S-13DKR,31-AL1666S-13TR,31-AL1666S-13CT
Base Product Number: AL1666

Buy Now Datasheet
LED Drivers - 31-AL1666S-13TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

Buy Now Datasheet
LED Drivers - 31-AL1666S-13DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

Buy Now Datasheet
LED Drivers - 31-AL1666S-13CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1666S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1666S-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1666S-13
IC LED DRIVER CTRLR PWM 8SO

IC LED DRIVER CTRLR PWM 8SO

Supplier's Site
PMIC - LED Drivers - AL1666S-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1666S-13
PMIC - LED Drivers AL1666S-13
LED OFFLINE DRIVER SO-8

LED OFFLINE DRIVER SO-8

Supplier's Site Datasheet
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. - 28AK5483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
28AK5483
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. 28AK5483
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1666S-13 960474-AL1666S-13 31-AL1666S-13TR-ND AL1666S-13 AL1666S-13 28AK5483
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
Input Voltage 8.5 to 21.8 volts 8.5 to 21.8 volts 8.5 to 21.8 volts
Output Voltage 0.4000 volts 0.4000 volts 0.4000 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1263-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
LED Drivers - 448-BCR431UXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 42 volts
Output Current 36.5 milliamps
View Details
5 suppliers
PMIC - LED Drivers - LM3404MR/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 1757442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.75 watts
Features RoHS Compliant
View Details