Infineon Technologies AG AC-DC LED Driver IC XDPL8105

Description
Digital flyback XDP™ control IC with high power factor and primary side regulation for cost-effective LED drivers The XDPL8105 is a digital, single stage flyback controller with high power factor for constant current output LED drivers. The device offers versatile functions for different applications in indoor and outdoor LED lighting. The advanced control algorithms in the digital core of the XDPL8105 provide multi-mode operation for high efficiency. Configurable parameters allow last minute changes, shorten the product development and reduce hardware variants. The extensive set of adjustable standard and sophisticated protection mechanisms ensure safe, reliable and robust LED drivers for a wide set of use cases. Summary of Features Programmable constant current output with primary-side regulation Supports AC and DC input Nominal input voltage range 100VAC – 277VAC or 127VDC – 430VDC Reference board efficiency > 90% Power factor >0.9 and THD < 15% over wide load range Output voltage range can vary by a factor of 4 (e.g. 14V-56V) Highly accurate primary-side control output current typ. ±3% Temperature guard with adaptive thermal management with on-chip sensor Digital control selects automatically best mode of operation, depending on actual requirements QRM (quasi-resonant mode) DCM (discontinuous conduction mode) ABM (active burst mode) Digital parameters Configurable brown-out and brown-in protections Relevant error conditions are monitored and protected Undervoltage Overvoltage Open load Output shorted Benefits The XDPL8105 enables to implement high performance and innovative value LED driver with small effort Reduced BoM minimizes system cost and increases flexibility High reliability features improve lifetime of the driver Fast design cycle reduces time to market and efforts for value products Supply chain efficiency optimizes stock keeping and enables high flexibility Potential Applications Dimmable LED driver with constant current primary regulation Applications LED lighting system designs LED strips and signage
Request a Quote Datasheet
Description
Digital flyback XDP™ control IC with high power factor and primary side regulation for cost-effective LED drivers The XDPL8105 is a digital, single stage flyback controller with high power factor for constant current output LED drivers. The device offers versatile functions for different applications in indoor and outdoor LED lighting. The advanced control algorithms in the digital core of the XDPL8105 provide multi-mode operation for high efficiency. Configurable parameters allow last minute changes, shorten the product development and reduce hardware variants. The extensive set of adjustable standard and sophisticated protection mechanisms ensure safe, reliable and robust LED drivers for a wide set of use cases. Summary of Features Programmable constant current output with primary-side regulation Supports AC and DC input Nominal input voltage range 100VAC – 277VAC or 127VDC – 430VDC Reference board efficiency > 90% Power factor >0.9 and THD < 15% over wide load range Output voltage range can vary by a factor of 4 (e.g. 14V-56V) Highly accurate primary-side control output current typ. ±3% Temperature guard with adaptive thermal management with on-chip sensor Digital control selects automatically best mode of operation, depending on actual requirements QRM (quasi-resonant mode) DCM (discontinuous conduction mode) ABM (active burst mode) Digital parameters Configurable brown-out and brown-in protections Relevant error conditions are monitored and protected Undervoltage Overvoltage Open load Output shorted Benefits The XDPL8105 enables to implement high performance and innovative value LED driver with small effort Reduced BoM minimizes system cost and increases flexibility High reliability features improve lifetime of the driver Fast design cycle reduces time to market and efforts for value products Supply chain efficiency optimizes stock keeping and enables high flexibility Potential Applications Dimmable LED driver with constant current primary regulation Applications LED lighting system designs LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC LED Driver IC - XDPL8105 - Infineon Technologies AG
Neubiberg, Germany
AC-DC LED Driver IC
XDPL8105
AC-DC LED Driver IC XDPL8105
Digital flyback XDP™ control IC with high power factor and primary side regulation for cost-effective LED drivers The XDPL8105 is a digital, single stage flyback controller with high power factor for constant current output LED drivers. The device offers versatile functions for different applications in indoor and outdoor LED lighting. The advanced control algorithms in the digital core of the XDPL8105 provide multi-mode operation for high efficiency. Configurable parameters allow last minute changes, shorten the product development and reduce hardware variants. The extensive set of adjustable standard and sophisticated protection mechanisms ensure safe, reliable and robust LED drivers for a wide set of use cases. Summary of Features Programmable constant current output with primary-side regulation Supports AC and DC input Nominal input voltage range 100VAC – 277VAC or 127VDC – 430VDC Reference board efficiency > 90% Power factor >0.9 and THD < 15% over wide load range Output voltage range can vary by a factor of 4 (e.g. 14V-56V) Highly accurate primary-side control output current typ. ±3% Temperature guard with adaptive thermal management with on-chip sensor Digital control selects automatically best mode of operation, depending on actual requirements QRM (quasi-resonant mode) DCM (discontinuous conduction mode) ABM (active burst mode) Digital parameters Configurable brown-out and brown-in protections Relevant error conditions are monitored and protected Undervoltage Overvoltage Open load Output shorted Benefits The XDPL8105 enables to implement high performance and innovative value LED driver with small effort Reduced BoM minimizes system cost and increases flexibility High reliability features improve lifetime of the driver Fast design cycle reduces time to market and efforts for value products Supply chain efficiency optimizes stock keeping and enables high flexibility Potential Applications Dimmable LED driver with constant current primary regulation Applications LED lighting system designs LED strips and signage

Digital flyback XDP™ control IC with high power factor and primary side regulation for cost-effective LED drivers

The XDPL8105 is a digital, single stage flyback controller with high power factor for constant current output LED drivers. The device offers versatile functions for different applications in indoor and outdoor LED lighting. The advanced control algorithms in the digital core of the XDPL8105 provide multi-mode operation for high efficiency. Configurable parameters allow last minute changes, shorten the product development and reduce hardware variants. The extensive set of adjustable standard and sophisticated protection mechanisms ensure safe, reliable and robust LED drivers for a wide set of use cases.


Summary of Features

  • Programmable constant current output with primary-side regulation
  • Supports AC and DC input
  • Nominal input voltage range 100VAC – 277VAC or 127VDC – 430VDC
  • Reference board efficiency > 90%
  • Power factor >0.9 and THD < 15% over wide load range
  • Output voltage range can vary by a factor of 4 (e.g. 14V-56V)
  • Highly accurate primary-side control output current typ. ±3%
  • Temperature guard with adaptive thermal management with on-chip sensor
  • Digital control selects automatically best mode of operation, depending on actual requirements
    • QRM (quasi-resonant mode)
    • DCM (discontinuous conduction mode)
    • ABM (active burst mode)
  • Digital parameters
  • Configurable brown-out and brown-in protections
  • Relevant error conditions are monitored and protected
    • Undervoltage
    • Overvoltage
    • Open load
    • Output shorted

Benefits

  • The XDPL8105 enables to implement high performance and innovative value LED driver with small effort
  • Reduced BoM minimizes system cost and increases flexibility
  • High reliability features improve lifetime of the driver
  • Fast design cycle reduces time to market and efforts for value products
  • Supply chain efficiency optimizes stock keeping and enables high flexibility

Potential Applications

  • Dimmable LED driver with constant current primary regulation

Applications

  • LED lighting system designs
  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number XDPL8105
Product Name AC-DC LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

500MA LED Driver IC - 137-TLE4309GATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.5 to 24 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
6 suppliers
LED Drivers - TLD5085EJFUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 45 volts
Output Voltage 0.6000 to 16 volts
View Details
5 suppliers
Power - LED Driver ICs - AC-DC LED Driver IC - ICL8830 - ICL8830 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-DSO-8
Features RoHS Compliant
View Details