DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9247Z3TR-G1 AH9247Z3TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860794-AH9247Z3TR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Digital Hall Effect TO-92S Package: Reel - TR Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92S ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860794-AH9247Z3TR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Digital Hall Effect TO-92S Package: Reel - TR Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92S ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9247Z3TR-G1 - 860794-AH9247Z3TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9247Z3TR-G1
860794-AH9247Z3TR-G1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9247Z3TR-G1 860794-AH9247Z3TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 860794-AH9247Z3TR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Digital Hall Effect TO-92S Package: Reel - TR Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: TO-92S ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860794-AH9247Z3TR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Digital Hall Effect TO-92S
Package: Reel - TR
Package: TO-226-3, TO-92-3 Short Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: TO-92S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH9247Z3TR-G1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH9247Z3TR-G1
MAGNETIC SWITCH OMNIPOLAR TO92S

MAGNETIC SWITCH OMNIPOLAR TO92S

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860794-AH9247Z3TR-G1 AH9247Z3TR-G1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9247Z3TR-G1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210 - TLE5009A16D E1210 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details