Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011000-A1362LKTTN-T
Packaging: Reel - TR
Type: Linear
Features: Programmable, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 50kHz
Current - Supply (Max): 12mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 4-SIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
SENSOR HALL EFFECT ANALOG 4SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1011000-A1362LKTTN-T | A1362LKTTN-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1362LKTTN-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic |
| Compensated | Compensated | |
| Package / Mounting | 4-SIP |