The AH3376 is a high voltage, low sensitivity Hall effect unipolar switch designed for proximity, position, and level sensing in consumer, industrial, and appliance applications. It operates from a 3.0V to 28V supply range and features a single open-drain output with overcurrent limiting and Zener clamping for robustness. The device includes a chopper-stabilized architecture for temperature stability and minimal switch point drift, with an operating temperature range of -40°C to +125°C. It is available in industry-standard SIP-3 (Bulk Pack) packaging and requires a south pole magnetic field applied to the part marking side to activate. The output switches on at a typical operate point of +100G and releases at +85G, with a start-up time of 10µs and a chopping frequency of 800kHz. ESD protection exceeds 6kV HBM. The part is RoHS 3 compliant and halogen- and antimony-free.
Win Source Part Number: 1044092-AH3376-P-B
Category: Sensors, Transducers>Magnetic
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 55mA
Sensing Range: 10mT Trip, 8.5mT Release
Voltage - Supply: 3V ~ 28V
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AH3376
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1044092-AH3376-P-B |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |