The G3VM-355FR is a solid-state relay with combined SPST-NO and SPST-NC contacts in a DIP-8 surface-mount package, rated for 350 VAC load voltage and 120 mA continuous load current. It features a dielectric strength of 2,500 Vrms between input and output, an operating temperature range of -40°C to +85°C, and a maximum junction temperature of 125°C. The package dimensions are 9.66×6.4×7.62 mm with a gull-wing terminal configuration. It is RoHS compliant and designed for applications including measurement devices, security systems, and amusement machines.
SSR, MOSFET, 350V, 120mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 45J4050 |
| Product Name | Ssr, Mosfet, 350V, 120Ma; Contact Form Omron Electronic Components |
| Application Type | Latching |