Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
DIODES INCORPORATED
AH1802-WG-7 -- HALL EFFECT SENSOR, 85 C ROHS COMPLIANT DIODES INC.
DIODES Incorporated
Hall Effect Sensor, 85 C Rohs Compliant Diodes Inc.
AH1802-WG-7
Description
Hall Effect Sensor, 85 C RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
Hall Effect Sensor, 85 C RoHS Compliant: Yes
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, 85 C Rohs Compliant Diodes Inc.
79R5790
Hall Effect Sensor, 85 C Rohs Compliant Diodes Inc.
79R5790
Hall Effect Sensor, 85 C RoHS Compliant: Yes
Hall Effect Sensor, 85 C RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Linear Position Sensors
Product Number
79R5790
Product Name
Hall Effect Sensor, 85 C Rohs Compliant Diodes Inc.
Sensor Technology
Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Incremental encoder: Series IER3-10000 L
Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
RS Components, Ltd.
9094203
Specs
Measurement Range
3.94 inch (100 mm)
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Hamamatsu Photonics Europe
Encoder modules
P11159-201AS
Specs
Sensor Technology
Optical Linear Encoder
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Position Sensor
OEM-2306
Specs
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Sampling Frequency
50 kHz
View Details