DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-B-A AH1751-PG-B-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077971-AH1751-PG-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 100mA Sensing Range: 7mT Trip, -7mT Release Family Name: AH1751 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): TLE4935LXA; TLE4935LHALA1; TLE4935L; TLE4935L-T&R; Introduction Date: April 30, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 077971-AH1751-PG-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 100mA Sensing Range: 7mT Trip, -7mT Release Family Name: AH1751 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): TLE4935LXA; TLE4935LHALA1; TLE4935L; TLE4935L-T&R; Introduction Date: April 30, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-B-A - 077971-AH1751-PG-B-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-B-A
077971-AH1751-PG-B-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-B-A 077971-AH1751-PG-B-A
Manufacturer: Diodes Incorporated Win Source Part Number: 077971-AH1751-PG-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 100mA Sensing Range: 7mT Trip, -7mT Release Family Name: AH1751 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): TLE4935LXA; TLE4935LHALA1; TLE4935L; TLE4935L-T&R; Introduction Date: April 30, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 077971-AH1751-PG-B-A
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 100mA
Sensing Range: 7mT Trip, -7mT Release
Family Name: AH1751
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): TLE4935LXA; TLE4935LHALA1; TLE4935L; TLE4935L-T&R;
Introduction Date: April 30, 2008
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 077971-AH1751-PG-B-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1751-PG-B-A
Supply Voltage (VS) 3.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details