The ADTC144VCAQ-7 is a pre-biased NPN silicon transistor in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification and IATF 16949 manufacturing. It features built-in biasing resistors with R1 at 47 kΩ and R2 at 10 kΩ, enabling digital control with input voltage thresholds of 1 V (OFF) and 5 V (ON). The device handles a maximum collector current of 100 mA and supply voltage of 50 V, with a power dissipation of 310 mW and thermal resistance of 403 °C/W. It is RoHS compliant, lead-free, halogen-free, and meets UL 94V-0 flammability standards. Moisture sensitivity is rated at Level 1 per J-STD-020, and it is supplied in 8 mm tape on a 7-inch reel in quantities of 3,000.
TRANS PREBIAS NPN 50V SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ADTC144VCAQ-7TR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |