Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 100mA 250MHz 270mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 100mA 250MHz 270mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 100mA 250MHz 270mW Surface Mount SOT-363
IC TRANSISTOR SOT363 Product overview: ADC144EUQ-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-ADC144EUQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 859939-ADC144EUQ-13
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) - 100mA 250MHz 270mW Surface Mount SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: ADC144
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: ADC144EUQ-13DITR, ADC144EUQ-13DICT, ADC144EUQ-13DIDKR
IC TRANSISTOR SOT363
Bipolar Transistors - Pre-Biased Prebias Transistor SOT363 T&R 10K
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ADC144EUQ-13DICT-ND | 293-ADC144EUQ-13 | 859939-ADC144EUQ-13 | ADC144EUQ-13 | ADC144EUQ-13 | ADC144EUQ-13 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - ADC144EUQ-13 | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased |
| Polarity | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | ||||
| IC(max) | 100 milliamps | 100 milliamps |