Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
PREBIAS TRANSISTOR SOT363 T&R 10
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 31-ACX143ZUQ-13RTR-ND | ACX143ZUQ-13R |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT-363 |
| Transistor Grade / Operating Range | Automotive |