TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
Bipolar Transistors - Pre-Biased Prebias Transistor
PREBIAS TRANSISTOR SOT363
PREBIAS TRANSISTOR SOT363
RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 31-ACX124EUQ-7RDKR-ND | ACX124EUQ-7R | ACX124EUQ-7R | ACX124EUQ-7R | 28AK5382 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc. |
| Polarity | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | SOT-363 | TO-3; SOT3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts |