Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BCW67BE6327HTSA1 BCW67BE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022782-BCW67BE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022782-BCW67BE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW67BE6327HTSA1 - 1022782-BCW67BE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW67BE6327HTSA1
1022782-BCW67BE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCW67BE6327HTSA1 1022782-BCW67BE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022782-BCW67BE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022782-BCW67BE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32V 0.8A SOT23 Bipolar Transistor
276-BCW67BE6327HTSA1
32V 0.8A SOT23 Bipolar Transistor 276-BCW67BE6327HTSA1
TRANS PNP 32V 0.8A SOT23 Product overview: BCW67BE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW67BE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.8A SOT23 Product overview: BCW67BE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW67BE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCW67BE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW67BE6327HTSA1TR-ND
Single Bipolar Transistors BCW67BE6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 32V 800mA 200MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 32V 800mA 200MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANS PNP 32V 0.8A SOT-23 - 376-BCW67BE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 0.8A SOT-23
376-BCW67BE6327HTSA1
TRANS PNP 32V 0.8A SOT-23 376-BCW67BE6327HTSA1
TRANS PNP 32V 0.8A SOT-23

TRANS PNP 32V 0.8A SOT-23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW67BE6327HTSA1
Bipolar Transistors - BJT BCW67BE6327HTSA1
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR

Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW67BE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW67BE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW67BE6327HTSA1
TRANS PNP 32V 0.8A SOT23

TRANS PNP 32V 0.8A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022782-BCW67BE6327HTSA1 276-BCW67BE6327HTSA1 BCW67BE6327HTSA1TR-ND 376-BCW67BE6327HTSA1 BCW67BE6327HTSA1 BCW67BE6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW67BE6327HTSA1 32V 0.8A SOT23 Bipolar Transistor Single Bipolar Transistors TRANS PNP 32V 0.8A SOT-23 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 800 milliamps 800 milliamps
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP5616E6327HTSA1 - 109431-BCP5616E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details