DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH244AT20-13

Description
IC BUF NON-INVERT 3.6V 20TSSOP
Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVCH244AT20-13 is an octal buffer/line driver featuring bus hold and three-state outputs. It operates within a supply voltage range of 1.65V to 3.6V and is capable of sinking or sourcing up to 24mA at 3V. The device supports mixed voltage applications, as its inputs are tolerant to 5.5V, allowing for compatibility with both 3.3V and 5V systems. The buffer includes IOFF circuitry for partial power-down operation, preventing backflow current when powered down. It also features bus hold circuitry that maintains the state of unused inputs without the need for external resistors. The device is designed with Schmitt trigger action on all inputs, ensuring clean transitions and reducing noise susceptibility. The 74LVCH244AT20-13 is suitable for various applications, including PCs, networking peripherals, and consumer electronics. It is fully RoHS compliant and offers robust ESD protection, exceeding 2000V for the human body model. The package is a TSSOP-20, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 74LVCH244AT20-13 is an octal buffer/line driver featuring bus hold and three-state outputs. It operates within a supply voltage range of 1.65V to 3.6V and is capable of sinking or sourcing up to 24mA at 3V. The device supports mixed voltage applications, as its inputs are tolerant to 5.5V, allowing for compatibility with both 3.3V and 5V systems. The buffer includes IOFF circuitry for partial power-down operation, preventing backflow current when powered down. It also features bus hold circuitry that maintains the state of unused inputs without the need for external resistors. The device is designed with Schmitt trigger action on all inputs, ensuring clean transitions and reducing noise susceptibility. The 74LVCH244AT20-13 is suitable for various applications, including PCs, networking peripherals, and consumer electronics. It is fully RoHS compliant and offers robust ESD protection, exceeding 2000V for the human body model. The package is a TSSOP-20, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH244AT20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVCH244AT20-13
Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH244AT20-13
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVCH244AT20-13
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details