DIODES Incorporated Dual Logic IC 74LVC2G06FZ4-7

Description
IC INVERTER 2CH 2-INP DFN1409-6 Product overview: 74LVC2G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G06FZ4-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC INVERTER 2CH 2-INP DFN1409-6 Product overview: 74LVC2G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G06FZ4-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G06FZ4-7 is a dual inverter gate with open drain outputs, designed for a power supply range of 1.65V to 5.5V. It features input voltage tolerance up to 5.5V, making it suitable for mixed voltage applications. The device includes I_{OFF} circuitry to prevent backflow current during power down, enhancing reliability in partial power down scenarios. The maximum sink current is rated at 32mA, allowing for robust output drive capabilities. This component is compliant with RoHS standards and is available in a leadless DFN1409 package, which serves as a direct replacement for chip scale packaging. It is also ESD protected, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring durability in various environments. The 74LVC2G06FZ4-7 is suitable for applications such as voltage level shifting, general-purpose logic, and power down signal isolation, making it a versatile choice for engineers looking for reliable logic solutions.

Datasheet Summary
Powered by GS/AI

The 74LVC2G06FZ4-7 is a dual inverter gate with open drain outputs, designed for a power supply range of 1.65V to 5.5V. It features input voltage tolerance up to 5.5V, making it suitable for mixed voltage applications. The device includes I_{OFF} circuitry to prevent backflow current during power down, enhancing reliability in partial power down scenarios. The maximum sink current is rated at 32mA, allowing for robust output drive capabilities. This component is compliant with RoHS standards and is available in a leadless DFN1409 package, which serves as a direct replacement for chip scale packaging. It is also ESD protected, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring durability in various environments. The 74LVC2G06FZ4-7 is suitable for applications such as voltage level shifting, general-purpose logic, and power down signal isolation, making it a versatile choice for engineers looking for reliable logic solutions.

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-74LVC2G06FZ4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G06FZ4-7
Dual Logic IC 705-74LVC2G06FZ4-7
IC INVERTER 2CH 2-INP DFN1409-6 Product overview: 74LVC2G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G06FZ4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 2CH 2-INP DFN1409-6 Product overview: 74LVC2G06FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G06FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G06FZ4-7 - 1009367-74LVC2G06FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G06FZ4-7
1009367-74LVC2G06FZ4-7
Logic - Logic - Gates and Inverters - 74LVC2G06FZ4-7 1009367-74LVC2G06FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009367-74LVC2G06FZ4 -7 Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1409-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC2G06YEPR; 74LVC2G06GM; 74LVC2G06FW4-7; 74LVC2G06FZ4-7; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009367-74LVC2G06FZ4-7
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1409-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G06YEPR; 74LVC2G06GM; 74LVC2G06FW4-7; 74LVC2G06FZ4-7;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC2G06FZ4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G06FZ4-7DICT-ND
Gates and Inverters 74LVC2G06FZ4-7DICT-ND
Inverter IC 2 Channel Open Drain X2-DFN1409-6

Inverter IC 2 Channel Open Drain X2-DFN1409-6

Buy Now Datasheet
Gates and Inverters - 74LVC2G06FZ4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G06FZ4-7DIDKR-ND
Gates and Inverters 74LVC2G06FZ4-7DIDKR-ND
Inverter IC 2 Channel Open Drain X2-DFN1409-6

Inverter IC 2 Channel Open Drain X2-DFN1409-6

Buy Now Datasheet
Gates and Inverters - 74LVC2G06FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G06FZ4-7DITR-ND
Gates and Inverters 74LVC2G06FZ4-7DITR-ND
Inverter IC 2 Channel Open Drain X2-DFN1409-6

Inverter IC 2 Channel Open Drain X2-DFN1409-6

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G06FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G06FZ4-7
Logic - Gates and Inverters 74LVC2G06FZ4-7
IC INVERT OD 2CH 2-INP DFN1409-6

IC INVERT OD 2CH 2-INP DFN1409-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G06FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G06FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G06FZ4-7
IC INVERTER 2CH 2-INP DFN1409-6

IC INVERTER 2CH 2-INP DFN1409-6

Supplier's Site
Gates and Inverters - 74LVC2G06FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G06FZ4-7
Gates and Inverters 74LVC2G06FZ4-7
Inverter IC 2 Channel Open Drain X2-DFN1409-6

Inverter IC 2 Channel Open Drain X2-DFN1409-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC2G06FZ4-7 1009367-74LVC2G06FZ4-7 74LVC2G06FZ4-7DICT-ND 74LVC2G06FZ4-7 74LVC2G06FZ4-7 74LVC2G06FZ4-7
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - 74LVC2G06FZ4-7 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Inputs 2 2 2 2
Propagation Delay 2.9 ns 2.9 ns 2.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5440DMQB - 907363-5440DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHCT02BQ-Q100X - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers