The 74LVC245AQ20-13 is an octal bus transceiver with 3-state outputs, designed for asynchronous communication between data buses in mixed-voltage environments. It is packaged in a V-QFN4525-20 case measuring 2.5mm by 4.5mm by 0.95mm. The device operates from a supply voltage of 1.65V to 3.6V, supports input voltages up to 5.5V, and can sink or source up to 24mA at 3.0V. It features IOFF circuitry for partial power-down isolation, Schmitt-trigger inputs, and complies with JESD 22 ESD protection standards for Human Body Model (2 kV), Machine Model (200 V), and Charged Device Model (1 kV). The part is RoHS compliant and lead-free.
IC TXRX NON-INVERT 3.6V 20DFN Product overview: 74LVC245AQ20-13 from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC245AQ20-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC245AQ20-13 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1.65V ~ 3.6V |
| Pd | 500 milliwatts |