DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G86FW5-7 74LVC1G86FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721876-74LVC1G86FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G86 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721876-74LVC1G86FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G86 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G86FW5-7 is a single 2-input EXCLUSIVE OR gate designed for a power supply range of 1.65V to 5.5V, making it suitable for various applications in mixed voltage environments. It features a standard push-pull output capable of driving ±24mA at 3.3V, ensuring robust performance in logic operations. The device includes IOFF circuitry that disables the output during power-down conditions, preventing damaging current backflow. This gate is characterized by low power consumption typical of CMOS technology and is tolerant to input voltages up to 5.5V. It offers ESD protection exceeding 2000V for the Human Body Model, ensuring reliability in sensitive applications. The 74LVC1G86FW5-7 is fully RoHS compliant and is available in a compact DFN1010-6 package, making it suitable for space-constrained designs. Applications include general-purpose logic, voltage level shifting, and power down signal isolation across a wide range of electronic devices.

Datasheet Summary
Powered by GS/AI

The 74LVC1G86FW5-7 is a single 2-input EXCLUSIVE OR gate designed for a power supply range of 1.65V to 5.5V, making it suitable for various applications in mixed voltage environments. It features a standard push-pull output capable of driving ±24mA at 3.3V, ensuring robust performance in logic operations. The device includes IOFF circuitry that disables the output during power-down conditions, preventing damaging current backflow. This gate is characterized by low power consumption typical of CMOS technology and is tolerant to input voltages up to 5.5V. It offers ESD protection exceeding 2000V for the Human Body Model, ensuring reliability in sensitive applications. The 74LVC1G86FW5-7 is fully RoHS compliant and is available in a compact DFN1010-6 package, making it suitable for space-constrained designs. Applications include general-purpose logic, voltage level shifting, and power down signal isolation across a wide range of electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G86FW5-7 - 721876-74LVC1G86FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G86FW5-7
721876-74LVC1G86FW5-7
Logic - Logic - Gates and Inverters - 74LVC1G86FW5-7 721876-74LVC1G86FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721876-74LVC1G86FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XDFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G86 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721876-74LVC1G86FW5-7
Packaging: Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XDFN
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LVC1G86
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 200μA
Max Propagation Delay at V, Max CL: 5.5ns at 5V, 50pF

Buy Now
IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G86FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86FW5-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G86FW5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86FW5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G86FW5-7
Logic Gates 74LVC1G86FW5-7
Logic Gates Single 2 Input Exc OR Gate 1.65 to 5.5V

Logic Gates Single 2 Input Exc OR Gate 1.65 to 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G86FW5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G86FW5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G86FW5-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site
Logic - Gates and Inverters - 74LVC1G86FW5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G86FW5-7
Logic - Gates and Inverters 74LVC1G86FW5-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G86FW5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G86FW5-7
Gates and Inverters 74LVC1G86FW5-7
XOR (Exclusive OR) IC 1 Channel X1-DFN1010-6

XOR (Exclusive OR) IC 1 Channel X1-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G86FW5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G86FW5-7
Gates and Inverters 74LVC1G86FW5-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 721876-74LVC1G86FW5-7 705-74LVC1G86FW5-7 74LVC1G86FW5-7 74LVC1G86FW5-7 74LVC1G86FW5-7 74LVC1G86FW5-7 74LVC1G86FW5-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G86FW5-7 Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5420/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NAND gate - 74AHC1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers