The 74LVC1G14QSE-7 is a single 1-input Schmitt trigger inverter designed for automotive applications, compliant with AEC-Q100 standards. It operates within a supply voltage range of 1.65V to 5.5V and features input tolerance up to 5.5V, making it suitable for mixed-voltage environments. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. This inverter provides a drive capability of ±24mA at 3.3V and is characterized by low power consumption typical of CMOS technology. It is rated for operation in a temperature range of -40°C to +125°C, ensuring reliability in harsh conditions. The device is packaged in a SOT353 form factor, with a footprint of 2.15mm x 2.1mm x 1.1mm, and is fully RoHS compliant, being lead-free and halogen-free. Applications include voltage level shifting, general-purpose logic, and power down signal isolation, making it versatile for various industrial and automotive control systems.
Inverter IC 1 Channel Schmitt Trigger SOT-353
Inverter IC 1 Channel Schmitt Trigger SOT-353
Inverter IC 1 Channel Schmitt Trigger SOT-353
IC INVERT SCHMITT 1CH 1IN SOT353 Product overview: 74LVC1G14QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14QSE-7 can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1IN SOT353
IC INVERT SCHMITT 1CH 1IN SOT353
Inverter IC 1 Channel Schmitt Trigger SOT-353
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G14QSE-7DICT-ND | 705-74LVC1G14QSE-7 | 74LVC1G14QSE-7 | 74LVC1G14QSE-7 | 74LVC1G14QSE-7 | 30AK3142 | 74LVC1G14QSE-7 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Logic Gates |
| Gate Type | NOT | Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 0.95V ~ 3.4V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | ||||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 6.5 ns | 6.5 ns |